Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS56302PWPR TPS56302PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 707902-TPS56302PWPR Series: TPS series Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 707902-TPS56302PWPR Series: TPS series Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS56302PWPR - 707902-TPS56302PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS56302PWPR
707902-TPS56302PWPR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS56302PWPR 707902-TPS56302PWPR
Manufacturer: Texas Instruments Win Source Part Number: 707902-TPS56302PWPR Series: TPS series Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 707902-TPS56302PWPR
Series: TPS series
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Switching Controllers - TPS56302PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS56302PWPR
DC DC Switching Controllers TPS56302PWPR
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 707902-TPS56302PWPR TPS56302PWPR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS56302PWPR DC DC Switching Controllers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2149147 - RS Components, Ltd.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DC DC Switching Controllers - 448-CYPAS213A124SXQTXUMA1CT-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details