Dual Output, Low Input Voltage Controllers with Sequencing 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1112109-TPS56300PWPR
Packaging: Reel - TR
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 300kHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Programmable, 2A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Purpose: Any Function
Supply Voltage - Operating: 2.8 V to 5.5 V
Alternative Parts (Cross-Reference): LTC1705EGN; FAN5090MTCX_NL; TPS56300PWPR; IR3621MTR;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 28-HTSSOP
Dual Output, Low Input Voltage Controllers with Sequencing 28-HTSSOP Product overview: TPS56300PWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS56300PWPR can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 28-HTSSOP
IC REG DL BUCK/LNR SYNC 28HTSSOP
IC REG DL BUCK/LNR SYNC 28HTSSOP
IC REG DL BUCK/LNR SYNC 28HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56300PWPR | 1112109-TPS56300PWPR | TPS56300PWPR-ND | 776-TPS56300PWPR | TPS56300PWPR | TPS56300PWPR | TPS56300PWPR | TPS56300PWPR |
| Product Name | TPS56300 Dual Output, Low Input Voltage Controllers with Sequencing | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS56300PWPR | Voltage Regulators - Linear + Switching | Dual HTSSOP Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | SSOP; Other; 28-HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | Declining; Not For New Designs | |||||
| Special Features | Multiple Outputs | Multiple Outputs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |