The TPS56300PWP is a dual-output controller designed to supply core and I/O voltages for digital signal processors, featuring a synchronous buck regulator for the core and a low-dropout controller for I/O. It operates from a 2.8 V to 5.5 V input range, supports programmable slow-start for coordinated power sequencing, and includes a power good output that monitors both voltages. The device uses a tri-level VID network to select from nine preset voltage pairs between 1.3 V and 3.3 V, with ±1.5% reference voltage tolerance. It drives external N-channel MOSFETs with 2-A peak sink/source current and includes overvoltage, undervoltage, and overcurrent protection. The part is packaged in a 28-pin HTSSOP (PWP) with a thermal pad, rated for operation from -40°C to 125°C.
Dual Output, Low Input Voltage Controllers with Sequencing 28-HTSSOP
Dual Output, Low Input Voltage Controllers with Sequencing 28-HTSSOP Product overview: TPS56300PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS56300PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034187-TPS56300PWP
Packaging: Tube/Rail
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 300kHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Programmable, 2A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Purpose: Any Function
Supply Voltage - Operating: 2.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 28-HTSSOP
IC REG DL BUCK/LNR SYNC 28HTSSOP
IC REG DL BUCK/LNR SYNC 28HTSSOP
Switching Controllers Dual Output Lo Input Vltg Controllers
IC REG DL BUCK/LNR SYNC 28HTSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 28-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS56300PWP | 776-TPS56300PWP | 034187-TPS56300PWP | 296-2476-5-ND | TPS56300PWP | TPS56300PWP | TPS56300PWP | TPS56300PWP | TPS56300PWP |
| Product Name | TPS56300 Dual Output, Low Input Voltage Controllers with Sequencing | Dual HTSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS56300PWP | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; HTSSOP | SSOP; Other; 28-HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Output Voltage | 3.3 volts | ||||||||
| IOUT | 2 amps | 2 amps | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | Last Shipments | Declining; Not For New Designs |