Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS562242DRLR

Description
IC REG BUCK ADJ 2A SOT563
Request a Quote Datasheet
Description
IC REG BUCK ADJ 2A SOT563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - TPS562242DRLR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS562242DRLR
Voltage Regulators - DC DC Switching Regulators TPS562242DRLR
IC REG BUCK ADJ 2A SOT563

IC REG BUCK ADJ 2A SOT563

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS562242DRLRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS562242DRLRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS562242DRLRTR-ND
IC REG BUCK ADJ 2A SOT563

IC REG BUCK ADJ 2A SOT563

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS562242DRLRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS562242DRLRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS562242DRLRCT-ND
IC REG BUCK ADJ 2A SOT563

IC REG BUCK ADJ 2A SOT563

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS562242DRLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS562242DRLRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS562242DRLRDKR-ND
IC REG BUCK ADJ 2A SOT563

IC REG BUCK ADJ 2A SOT563

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Packaging: Bulk Category: Connectors,Interconn ects Part Status: Obsolete Function: Multiple, NonProgrammable Output Configuration: Half Bridge (14) Topology: Boost, SEPIC Output Type: Inverted Number of Outputs: Single Voltage - Input (Min): 1.1V

Mfr: Freescale Semiconductor
Packaging: Bulk
Category: Connectors,Interconnects
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Half Bridge (14)
Topology: Boost, SEPIC
Output Type: Inverted
Number of Outputs: Single
Voltage - Input (Min): 1.1V

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) DigiKey Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS562242DRLR 296-TPS562242DRLRTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Connectors,Interconnects
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Inverted
Package Type Other; SOT-563, SOT-666 Other; SOT-563, SOT-666
Output Voltage 0.8000 volts 0.8000 to 10 volts
IOUT 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 111-3053PBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
5 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2370ACPZ-1.5-R7 - 910672-ADP2370ACPZ-1.5-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 2222777 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details