Texas Instruments Standard Linear and Logic Buck, Sync, 15A, 22Son; Topology Texas Instruments TPS56221DQPT

Description
BUCK, SYNC, 15A, 22SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:25A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet
Description
BUCK, SYNC, 15A, 22SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:25A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, Sync, 15A, 22Son; Topology Texas Instruments - 54AH1629 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Sync, 15A, 22Son; Topology Texas Instruments
54AH1629
Buck, Sync, 15A, 22Son; Topology Texas Instruments 54AH1629
BUCK, SYNC, 15A, 22SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:25A; Output Voltage Min:600mV; RoHS Compliant: Yes

BUCK, SYNC, 15A, 22SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:25A; Output Voltage Min:600mV; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS56221DQPT
Switching Voltage Regulators TPS56221DQPT
Switching Voltage Regulators 4.5-14Vinp,25A High Crnt Synch Step-Down

Switching Voltage Regulators 4.5-14Vinp,25A High Crnt Synch Step-Down

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH1629 TPS56221DQPT
Product Name Buck, Sync, 15A, 22Son; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details