Texas Instruments Buck 4.5V 14V 0.6V Step-Down DC-DC Converter IC TPS56221DQPR

Description
Conv DC-DC 4.5V to 14V Synchronous Step Down Single-Out 0.6V to 12V 25A 22-Pin LSON-CLIP EP T/R Product overview: TPS56221DQPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 14V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 14V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56221DQPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conv DC-DC 4.5V to 14V Synchronous Step Down Single-Out 0.6V to 12V 25A 22-Pin LSON-CLIP EP T/R Product overview: TPS56221DQPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 14V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 14V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56221DQPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 4.5V 14V 0.6V Step-Down DC-DC Converter IC - 739-TPS56221DQPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 4.5V 14V 0.6V Step-Down DC-DC Converter IC
739-TPS56221DQPR
Buck 4.5V 14V 0.6V Step-Down DC-DC Converter IC 739-TPS56221DQPR
Conv DC-DC 4.5V to 14V Synchronous Step Down Single-Out 0.6V to 12V 25A 22-Pin LSON-CLIP EP T/R Product overview: TPS56221DQPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 14V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 14V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56221DQPR can be used for catalog matching and distributor lookup.

Conv DC-DC 4.5V to 14V Synchronous Step Down Single-Out 0.6V to 12V 25A 22-Pin LSON-CLIP EP T/R Product overview: TPS56221DQPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 14V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 14V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56221DQPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS56221DQPR
Product Name Buck 4.5V 14V 0.6V Step-Down DC-DC Converter IC
Output Voltage 12 volts
Input Voltage 14 volts
IOUT 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Buck 3A 36V 28V Step-Down DC-DC Converter IC - 739-LM43603PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 28 volts
Input Voltage 36 volts
View Details
2 suppliers