4.5V to 14V Input, 25A Synchronous Step-Down SWIFT? Converter 22-LSON-CLIP -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerLFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerLFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerLFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 034185-TPS56221DQPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz, 500kHz, 950kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 25A
Family Name: TPS56221
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 22-LSON (6x5)
Purpose: Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 13.02V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): MPQ8636GVE-20-Z; MP38873DL-LF-Z; BD8643FV;
Introduction Date: April 01, 2011
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 25A 22SON
IC REG BUCK ADJ 25A 22SON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerLFDFN
IC REG BUCK ADJUSTABLE 25A 22SON
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56221DQPR | 296-39427-6-ND | 034185-TPS56221DQPR | TPS56221DQPR | TPS56221DQPR | TPS56221DQPR | TPS56221DQPR |
| Product Name | TPS56221 4.5V to 14V Input, 25A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56221DQPR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; LSON-CLIP | Other; 22-PowerLFDFN | Other; 22-LSON (6x5) | Other; 22-PowerLFDFN | Other; 22-PowerLFDFN | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 12 volts | 0.6000 to 13.02 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 13.02 volts | 0.6000 volts |