Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56221DQP TPS56221DQP

Description
Manufacturer: Texas Instruments Win Source Part Number: 377780-TPS56221DQP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz, 500kHz, 950kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 22-LSON (6x5) Purpose: Step-Down Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 13.02V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 377780-TPS56221DQP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz, 500kHz, 950kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 22-LSON (6x5) Purpose: Step-Down Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 13.02V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56221DQP - 377780-TPS56221DQP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56221DQP
377780-TPS56221DQP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56221DQP 377780-TPS56221DQP
Manufacturer: Texas Instruments Win Source Part Number: 377780-TPS56221DQP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz, 500kHz, 950kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 22-LSON (6x5) Purpose: Step-Down Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 13.02V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 377780-TPS56221DQP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz, 500kHz, 950kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 22-LSON (6x5)
Purpose: Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 13.02V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 377780-TPS56221DQP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56221DQP
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 22-LSON (6x5)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672764 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
18V QFN Voltage Regulator IC - 750-A8304SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
View Details
5 suppliers
Voltage Regulators - Linear + Switching - CY39C031WQN-G-442-JNEFE1 - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs
VIN 2.5 to 5.5 volts
View Details
3 suppliers