Manufacturer: Texas Instruments
Win Source Part Number: 852771-TPS562219ADDF
Series: D-CAP2™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS562219
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48752-6, 296-48752-1, 296-48752-2, TPS562219ADDFR-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A SOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A SOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A SOT-23-8
Switching Voltage Regulators 17V Input, 2A Synchronous Step-Down Regulator in SOT-23 With Power-good and Soft-start 8-SOT-23-THIN -40 to 85
IC REG BUCK ADJ 2A TSOT23-8
IC REG BUCK ADJ 2A TSOT23-8
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A SOT-23-8
IC REG BUCK ADJ 2A TSOT23-8
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852771-TPS562219ADDFR | 296-48752-2-ND | TPS562219ADDFR | TPS562219ADDFR | TPS562219ADDFR | TPS562219ADDFR | TPS562219ADDFR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562219ADDFR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 | SOT23; Other; SOT-23-8 | SOT23 | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.7600 to 7 volts | 0.7600 volts | 0.7600 to 7 volts | 0.7600 volts |