Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Win Source Part Number: 1356648-TPS562212DRL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-583
Supplier Device Package: SOT-583
Base Product Number: TPS562212
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 7V
Current - Output: 2A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.2V
Frequency - Switching: 1.2MHz
Synchronous Rectifier: Yes
4.2-V TO 18-V, 2-A, 1.2-MHZ, SYN
4.2-V TO 18-V, 2-A, 1.2-MHZ, SYN
IC REG BUCK ADJ 2A SOT583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS562212DRLRTR-ND | 1356648-TPS562212DRLR | TPS562212DRLR | TPS562212DRLR | TPS562212DRLR | TPS562212DRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOT-583 | Other; Tape & Reel | Other; SOT-583 | Other; SOT-583 | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 7 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 7 volts |