Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS562211DRLR

Description
Win Source Part Number: 1353776-TPS562211DRL R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SOT-583 Supplier Device Package: SOT-583 Base Product Number: TPS562211 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.6V Voltage - Output (Max): 7V Current - Output: 2A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4.2V Frequency - Switching: 600kHz Synchronous Rectifier: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1353776-TPS562211DRL R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SOT-583 Supplier Device Package: SOT-583 Base Product Number: TPS562211 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.6V Voltage - Output (Max): 7V Current - Output: 2A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4.2V Frequency - Switching: 600kHz Synchronous Rectifier: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1353776-TPS562211DRLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1353776-TPS562211DRLR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1353776-TPS562211DRLR
Win Source Part Number: 1353776-TPS562211DRL R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SOT-583 Supplier Device Package: SOT-583 Base Product Number: TPS562211 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.6V Voltage - Output (Max): 7V Current - Output: 2A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4.2V Frequency - Switching: 600kHz Synchronous Rectifier: Yes

Win Source Part Number: 1353776-TPS562211DRLR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-583
Supplier Device Package: SOT-583
Base Product Number: TPS562211
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 7V
Current - Output: 2A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.2V
Frequency - Switching: 600kHz
Synchronous Rectifier: Yes

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS562211DRLRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS562211DRLRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS562211DRLRCT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS562211DRLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS562211DRLRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS562211DRLRDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS562211DRLRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS562211DRLRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS562211DRLRTR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS562211DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS562211DRLR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS562211DRLR
IC REG BUCK ADJ 2A SOT583

IC REG BUCK ADJ 2A SOT583

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS562211DRLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS562211DRLR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS562211DRLR
4.2-V TO 18-V, 2-A, SYNCHRONOUS

4.2-V TO 18-V, 2-A, SYNCHRONOUS

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS562211DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS562211DRLR
Voltage Regulators - DC DC Switching Regulators TPS562211DRLR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS562211DRLR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS562211DRLR
Voltage Regulators - DC DC Switching Regulators TPS562211DRLR
4.2-V TO 18-V, 2-A, SYNCHRONOUS

4.2-V TO 18-V, 2-A, SYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1353776-TPS562211DRLR 296-TPS562211DRLRCT-ND TPS562211DRLR TPS562211DRLR TPS562211DRLR TPS562211DRLR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel Other; SOT-583 Other; SOT-583 Other; SOT-583
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 600 kHz 600 kHz 600 kHz 600 kHz 600 kHz 600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency, 2.0A Buck Reg W/Enable And Npor - A8587KEJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
7 suppliers
200KHZ Power Management IC - 759-IR1150PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 200 kHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details