Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A SOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A SOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A SOT-23-8
Manufacturer: Texas Instruments
Win Source Part Number: 802264-TPS562210ADDF
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 17V
Maximum Output Voltage: 7V
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A SOT-23-8
IC REG BUCK ADJ 2A TSOT23-8
IC REG BUCK ADJ 2A TSOT23-8
Switching Voltage Regulators 17V Input, 2A Synchronous Step-Down Regulator in SOT-23 w/ Advanced Eco-mode, PG, Soft Start 8-SOT-23-THIN -40 to 85
IC REG BUCK ADJ 2A TSOT23-8
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47370-1-ND | 802264-TPS562210ADDFR | TPS562210ADDFR | TPS562210ADDFR | TPS562210ADDFR | TPS562210ADDFR | TPS562210ADDFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562210ADDFR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 | SOT23 | SOT23; Other; SOT-23-8 | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7600 to 7 volts | 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 volts |