Texas Instruments TPS562209 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 TPS562209DDCT

Description
17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85
Request a Quote Datasheet
Description
17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS562209 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 - TPS562209DDCT - Texas Instruments
Dallas, TX, United States
TPS562209 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23
TPS562209DDCT
TPS562209 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 TPS562209DDCT
17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85

17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562209DDCT - 798006-TPS562209DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562209DDCT
798006-TPS562209DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562209DDCT 798006-TPS562209DDCT
Manufacturer: Texas Instruments Win Source Part Number: 798006-TPS562209DDCT Series: D-CAP2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 650kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: TPS562209 Output Voltage: 0.765V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 7V Input Voltage MIN: 4.5V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): LT1506IS8; LT1506IS8#PBF; LT1506IR#PBF; LT1506CS8#TRPBF; Introduction Date: January 23, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798006-TPS562209DDCT
Series: D-CAP2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TPS562209
Output Voltage: 0.765V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 7V
Input Voltage MIN: 4.5V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LT1506IS8; LT1506IS8#PBF; LT1506IR#PBF; LT1506CS8#TRPBF;
Introduction Date: January 23, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37302-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37302-2-ND
Voltage Regulators - DC DC Switching Regulators 296-37302-2-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37302-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37302-6-ND
Voltage Regulators - DC DC Switching Regulators 296-37302-6-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37302-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37302-1-ND
Voltage Regulators - DC DC Switching Regulators 296-37302-1-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS562209DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS562209DDCT
Voltage Regulators - DC DC Switching Regulators TPS562209DDCT
IC REG BUCK ADJ 2A TSOT23-6

IC REG BUCK ADJ 2A TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS562209DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS562209DDCT
Voltage Regulators - DC DC Switching Regulators TPS562209DDCT
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS562209DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS562209DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS562209DDCT
IC REG BUCK ADJ 2A TSOT23-6

IC REG BUCK ADJ 2A TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS562209DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS562209DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS562209DDCT
IC REG BUCK ADJ 2A SOT23

IC REG BUCK ADJ 2A SOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS562209DDCT
Switching Voltage Regulators TPS562209DDCT
Switching Voltage Regulators 17V Input 2A Sync SD Regulator

Switching Voltage Regulators 17V Input 2A Sync SD Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS562209DDCT 798006-TPS562209DDCT 296-37302-2-ND TPS562209DDCT TPS562209DDCT TPS562209DDCT TPS562209DDCT TPS562209DDCT
Product Name TPS562209 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562209DDCT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck; Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Synchronous Rectification; Enable,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.7600 to 7 volts 0.7650 volts 0.7650 to 7 volts 0.7650 volts 0.7650 to 7 volts 0.7650 volts
Unlock Full Specs
to access all available technical data