The TPS562207SDRLR is a synchronous buck converter designed for a wide input voltage range of 4.3 V to 17 V and capable of delivering up to 2 A of output current. It features D-CAP2 mode control, which allows for fast transient response and compatibility with low-ESR output capacitors without the need for external compensation components. The device operates in Forced Continuous Conduction Mode (FCCM), ensuring a fixed switching frequency of 580 kHz and minimal output voltage ripple. This regulator is housed in a compact 6-pin SOT563 package, measuring 1.6 mm x 1.6 mm, and is rated for operation across a junction temperature range of -40°C to 125°C. Key features include a low shutdown current of less than 3 µA, 1.5% feedback voltage accuracy at 25°C, cycle-by-cycle overcurrent protection, and non-latch under-voltage protection (UVP). The TPS562207SDRLR is suitable for applications such as SMPS power supplies for TVs, smart speakers, wired networking, digital set-top boxes, and surveillance systems.
Manufacturer: Texas Instruments
Win Source Part Number: 1317745-TPS562207SDR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 580kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.804V
Synchronous Rectifier: Yes
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SOT-563, SOT-666
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 296-TPS562207SDRLRDK
Base Product Number: TPS562207
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.804V 1 Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.804V 1 Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.804V 1 Output 2A SOT-563, SOT-666
4.3-V TO 17-V INPUT, 2-A FCCM MO
IC REG BUCK ADJ 2A SOT563
4.3-V TO 17-V INPUT, 2-A FCCM MO
Buck Switching Regulator IC Positive Adjustable 0.804V 1 Output 2A SOT-563, SOT-666
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317745-TPS562207SDRLR | 296-TPS562207SDRLRDKR-ND | TPS562207SDRLR | TPS562207SDRLR | TPS562207SDRLR | TPS562207SDRLR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 580 kHz | 580 kHz | 580 kHz | 580 kHz | 580 kHz | 580 kHz |