Manufacturer: Texas Instruments
Win Source Part Number: 1317741-TPS562202SDR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 580kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.804V
Synchronous Rectifier: Yes
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: SOT-563, SOT-666
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 296-TPS562202SDRLRCT
Base Product Number: TPS562202
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.804V 1 Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.804V 1 Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.804V 1 Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.804V 1 Output 2A SOT-563, SOT-666
4.3-V TO 17-V INPUT, 2-A, ECO MO
4.3-V TO 17-V INPUT, 2-A, ECO MO
IC REG BUCK ADJ 2A SOT563
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317741-TPS562202SDRLR | 296-TPS562202SDRLRCT-ND | TPS562202SDRLR | TPS562202SDRLR | TPS562202SDRLR | TPS562202SDRLR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 580 kHz | 580 kHz | 580 kHz | 580 kHz | 580 kHz | 580 kHz |