Texas Instruments Standard Linear and Logic PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562201DDCT TPS562201DDCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112101-TPS562201DDC T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 580kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.768V Maximum Output Voltage: 7V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112101-TPS562201DDC T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 580kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.768V Maximum Output Voltage: 7V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562201DDCT - 1112101-TPS562201DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562201DDCT
1112101-TPS562201DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562201DDCT 1112101-TPS562201DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1112101-TPS562201DDC T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 580kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.768V Maximum Output Voltage: 7V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1112101-TPS562201DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 580kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.768V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43699-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43699-2-ND
Voltage Regulators - DC DC Switching Regulators 296-43699-2-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43699-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43699-1-ND
Voltage Regulators - DC DC Switching Regulators 296-43699-1-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43699-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43699-6-ND
Voltage Regulators - DC DC Switching Regulators 296-43699-6-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Switching Regulators - 1330750P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1330750P
Switching Regulators 1330750P
Texas Instruments TPS562201DDCT

Texas Instruments TPS562201DDCT

Supplier's Site
Switching Regulators - 1330750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1330750
Switching Regulators 1330750
Texas Instruments TPS562201DDCT

Texas Instruments TPS562201DDCT

Supplier's Site
Switching Regulators - 1685077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1685077
Switching Regulators 1685077
Texas Instruments TPS562201DDCT

Texas Instruments TPS562201DDCT

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS562201DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS562201DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS562201DDCT
IC REG BUCK ADJ 2A SOT23

IC REG BUCK ADJ 2A SOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS562201DDCT
Switching Voltage Regulators TPS562201DDCT
Switching Voltage Regulators 4.5 V to 17 V input, 2 A output, synchronous step-down converter in Eco-mode 6-SOT-23-THIN -40 to 125

Switching Voltage Regulators 4.5 V to 17 V input, 2 A output, synchronous step-down converter in Eco-mode 6-SOT-23-THIN -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS562201DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS562201DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS562201DDCT
IC REG BUCK ADJ 2A TSOT23-6

IC REG BUCK ADJ 2A TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS562201DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS562201DDCT
Voltage Regulators - DC DC Switching Regulators TPS562201DDCT
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS562201DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS562201DDCT
Voltage Regulators - DC DC Switching Regulators TPS562201DDCT
IC REG BUCK ADJ 2A TSOT23-6

IC REG BUCK ADJ 2A TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1112101-TPS562201DDCT 296-43699-2-ND 1330750P 1330750 TPS562201DDCT TPS562201DDCT TPS562201DDCT TPS562201DDCT TPS562201DDCT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562201DDCT Voltage Regulators - DC DC Switching Regulators Switching Regulators Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 Other; Sot SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Unlock Full Specs
to access all available technical data