The TPS562200DDCT is a synchronous step-down voltage regulator designed for input voltages ranging from 4.5 V to 17 V and capable of delivering up to 2 A of output current. It features integrated FETs with on-resistances of 122 m,Ѷ and 72 m,Ѷ, which contribute to its efficiency. The device operates with a switching frequency of 650 kHz and employs D-CAP2 control topology, ensuring fast transient response and compatibility with low ESR output capacitors without the need for external compensation. This regulator supports an output voltage range of 0.76 V to 7 V and includes advanced Eco-mode for improved efficiency during light load conditions. It has a low shutdown current of less than 10 µA and offers protections such as cycle-by-cycle overcurrent limit, hiccup-mode undervoltage protection, and non-latch overvoltage protection. The TPS562200DDCT is housed in a compact 6-pin SOT-23 package and is specified for operation over a temperature range of -40°C to 85°C, making it suitable for various applications including digital TV power supplies and networking devices.
17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 900825-TPS562200DDCT
Series: D-CAP2™, Eco-Mode™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-5 Thin, TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS562200
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37301-1, 296-37301-2, -296-37301-1, -296-37301-1-ND, 296-37301-6
IC REG BUCK ADJ 2A TSOT23-6
IC REG BUCK ADJ 2A TSOT23-6
IC REG BUCK ADJ 2A SOT23
Switching Voltage Regulators 17V Input 2A Sync SD Regulator
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS562200DDCT | 296-37301-6-ND | 900825-TPS562200DDCT | TPS562200DDCT | TPS562200DDCT | TPS562200DDCT | TPS562200DDCT | TPS562200DDCT |
| Product Name | TPS562200 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562200DDCT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; SOT | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-THIN | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.7600 to 7 volts | 0.7650 to 7 volts | 0.7650 volts | 0.7650 volts | 0.7650 to 7 volts |