Texas Instruments TPS562200 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? TPS562200DDCR

Description
17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85
Request a Quote Datasheet
Description
17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS562200 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? - TPS562200DDCR - Texas Instruments
Dallas, TX, United States
TPS562200 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode?
TPS562200DDCR
TPS562200 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? TPS562200DDCR
17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85

17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39631-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39631-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39631-1-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39631-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39631-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39631-6-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39631-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39631-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39631-2-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562200DDCR - 034183-TPS562200DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562200DDCR
034183-TPS562200DDCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562200DDCR 034183-TPS562200DDCR
Manufacturer: Texas Instruments Win Source Part Number: 034183-TPS562200DDCR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Family Name: TPS562200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.765V Maximum Output Voltage: 7V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TPS562200DDCT; Introduction Date: January 23, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034183-TPS562200DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TPS562200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS562200DDCT;
Introduction Date: January 23, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS562200DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS562200DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS562200DDCR
IC REG BUCK ADJ 2A SOT23

IC REG BUCK ADJ 2A SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS562200DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS562200DDCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS562200DDCR
IC REG BUCK ADJ 2A TSOT23-6

IC REG BUCK ADJ 2A TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS562200DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS562200DDCR
Voltage Regulators - DC DC Switching Regulators TPS562200DDCR
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS562200DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS562200DDCR
Voltage Regulators - DC DC Switching Regulators TPS562200DDCR
IC REG BUCK ADJ 2A TSOT23-6

IC REG BUCK ADJ 2A TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS562200DDCR 296-39631-1-ND 034183-TPS562200DDCR TPS562200DDCR TPS562200DDCR TPS562200DDCR TPS562200DDCR
Product Name TPS562200 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS562200DDCR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7600 to 7 volts 0.7650 to 7 volts 0.7650 volts 0.7650 volts 0.7650 to 7 volts 0.7650 volts
Unlock Full Specs
to access all available technical data