High Current Synchronous Buck Controller with 1.8V Output 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 055654-TPS5618PWP
Packaging: Tube/Rail
Applications: Controller, DSP
Mounting: SMD (SMT)
Voltage - Input: 11.4 V to 13 V
Number of Outputs: 1
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 28-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Switching Controllers Synchronous Buck Controller
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5618PWP | 055654-TPS5618PWP | TPS5618PWP |
| Product Name | TPS5618 High Current Synchronous Buck Controller with 1.8V Output | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS5618PWP | Switching Controllers |
| Package Type | SSOP; Other; 28-HTSSOP |