Texas Instruments High-Performance Analog Voltage Regulators TPS561208DDCT

Description
Conv. DC-DC, TPS561208DDCT
Request a Quote Datasheet
Description
Conv. DC-DC, TPS561208DDCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 2653528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653528
Voltage Regulators 2653528
Conv. DC-DC, TPS561208DDCT

Conv. DC-DC, TPS561208DDCT

Supplier's Site
Voltage Regulators - 2653529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653529
Voltage Regulators 2653529
Conv. DC-DC, TPS561208DDCT

Conv. DC-DC, TPS561208DDCT

Supplier's Site
Voltage Regulators - 2653529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653529P
Voltage Regulators 2653529P
Conv. DC-DC, TPS561208DDCT

Conv. DC-DC, TPS561208DDCT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-46929-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46929-6-ND
Voltage Regulators - DC DC Switching Regulators 296-46929-6-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46929-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46929-1-ND
Voltage Regulators - DC DC Switching Regulators 296-46929-1-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46929-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46929-2-ND
Voltage Regulators - DC DC Switching Regulators 296-46929-2-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249612-TPS561208DDCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249612-TPS561208DDCT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249612-TPS561208DDCT
Win Source Part Number: 1249612-TPS561208DDC T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: SWIFT™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 580kHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 0.76V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46929-6,296-4692 9-2,296-46929-1 Base Product Number: TPS561208

Win Source Part Number: 1249612-TPS561208DDCT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SWIFT™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 580kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46929-6,296-46929-2,296-46929-1
Base Product Number: TPS561208

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS561208DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS561208DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS561208DDCT
IC REG BUCK ADJ 1A TSOT23-6

IC REG BUCK ADJ 1A TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS561208DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS561208DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS561208DDCT
IC REG BUCK ADJ 1A SOT23

IC REG BUCK ADJ 1A SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS561208DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS561208DDCT
Voltage Regulators - DC DC Switching Regulators TPS561208DDCT
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS561208DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS561208DDCT
Voltage Regulators - DC DC Switching Regulators TPS561208DDCT
IC REG BUCK ADJ 1A TSOT23-6

IC REG BUCK ADJ 1A TSOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS561208DDCT
Switching Voltage Regulators TPS561208DDCT
Switching Voltage Regulators 4.5V to 17V Input, 1A Output, Synchronous Step-Down Converter 6-SOT-23-THIN -40 to 85

Switching Voltage Regulators 4.5V to 17V Input, 1A Output, Synchronous Step-Down Converter 6-SOT-23-THIN -40 to 85

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 2653528 296-46929-6-ND 1249612-TPS561208DDCT TPS561208DDCT TPS561208DDCT TPS561208DDCT TPS561208DDCT TPS561208DDCT
Product Name Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck Buck
Package Type SOT23; Other; SOT-23-THIN SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; Tape & Reel SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data