Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 852015-TPS560430YQDB
Series: Automotive, AEC-Q100
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS560430
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS560430YQDBVRQ
IC POWER MANAGEMENT
IC REG BUCK ADJ 600MA SOT23-6
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA SOT-23-6
IC POWER MANAGEMENT
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS560430YQDBVRQ1CT-ND | 852015-TPS560430YQDBVRQ1 | TPS560430YQDBVRQ1 | TPS560430YQDBVRQ1 | TPS560430YQDBVRQ1 | TPS560430YQDBVRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS560430YQDBVRQ1 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-6 | Other; Reel - TR | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1 to 36 volts | 1 volts | 1 volts | 1 to 36 volts |