Buck Switching Regulator IC Positive PWM 1V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive PWM 1V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive PWM 1V 1 Output 600mA SOT-23-6
Win Source Part Number: 1249639-TPS560430YFD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: PWM
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Voltage - Output (Max): 34.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50224-6,296-5022
Base Product Number: TPS560430
IC REG BUCK PWM 600MA SOT23-6
IC REG BUCK PWM 600MA SOT23-6
IC REG BUCK PWM 600MA SOT23-6
Buck Switching Regulator IC Positive PWM 1V 1 Output 600mA SOT-23-6
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50224-1-ND | 1249639-TPS560430YFDBVT | TPS560430YFDBVT | TPS560430YFDBVT | TPS560430YFDBVT | TPS560430YFDBVT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 34.2 volts | 1 volts | 1 volts | 1 to 34.2 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |