Manufacturer: Texas Instruments
Win Source Part Number: 805921-TPS560430YDBV
Packaging: Reel
Mounting Style: SMD
Current - Output: 600mA
Output Type: PFM
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 34.2V
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
IC REG BUCK PFM 600MA SOT23-6
Switching Voltage Regulators SIMPLE SWITCHER- 36-V, 600-mA Buck Regulator With High-Efficiency Sleep Mode 6-SOT-23 -40 to 125
IC REG BUCK PFM 600MA SOT23-6
IC REG BUCK PFM 600MA SOT23-6
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 805921-TPS560430YDBVR | 296-51995-2-ND | TPS560430YDBVR | TPS560430YDBVR | TPS560430YDBVR | TPS560430YDBVR | TPS560430YDBVR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS560430YDBVR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | PFM | Fixed; PFM | |||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 34.2 volts | 1 to 34.2 volts | 1 to 34.2 volts | 1 volts | 1 volts |