Win Source Part Number: 1249642-TPS560430XDB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: PFM
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.1MHz
Voltage - Output (Max): 34.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS560430XDBVTCT
Base Product Number: TPS560430
Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
IC REG BUCK PFM 600MA SOT23-6
IC REG BUCK PFM 600MA SOT23-6
Switching Voltage Regulators SIMPLE SWITCHER- 36-V, 600-mA Buck Regulator With High-Efficiency Sleep Mode 6-SOT-23 -40 to 125
Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
IC REG BUCK PFM 600MA SOT23-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249642-TPS560430XDBVT | 296-TPS560430XDBVTTR-ND | TPS560430XDBVT | TPS560430XDBVT | TPS560430XDBVT | TPS560430XDBVT | TPS560430XDBVT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | PFM | Fixed; PFM | |||||
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 1100 kHz | 1100 kHz | 1100 kHz | 1100 kHz | 1100 kHz | 1100 kHz |