Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 851395-TPS560430XDBV
Series: SIMPLE SWITCHER®
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS560430
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50420-6, TPS560430XDBVR-ND, 296-50420-1, 296-50420-2
IC REG BUCK PFM 600MA SOT23-6
IC REG BUCK PFM 600MA SOT23-6
Switching Voltage Regulators SIMPLE SWITCHER- 36-V, 600-mA Buck Regulator With High-Efficiency Sleep Mode 6-SOT-23 -40 to 125
IC REG BUCK PFM 600MA SOT23-6
Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50420-1-ND | 851395-TPS560430XDBVR | TPS560430XDBVR | TPS560430XDBVR | TPS560430XDBVR | TPS560430XDBVR | TPS560430XDBVR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS560430XDBVR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Package Type | SOT23; Other; SOT-23-6 | Other; Reel - TR | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1 to 34.2 volts | 1 volts | 1 volts | 1 to 34.2 volts | |||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |