Manufacturer: Texas Instruments
Win Source Part Number: 852052-TPS560430X3FD
Series: SIMPLE SWITCHER®
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS560430
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51994-2, 296-51994-1, TPS560430X3FDBVR-ND,
Buck Switching Regulator IC Positive PWM 3.3V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive PWM 3.3V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive PWM 3.3V 1 Output 600mA SOT-23-6
IC REG BUCK PWM 600MA SOT23-6
Buck Switching Regulator IC Positive PWM 3.3V 1 Output 600mA SOT-23-6
Switching Voltage Regulators SIMPLE SWITCHER- 36-V, 600-mA Buck Regulator With High-Efficiency Sleep Mode 6-SOT-23 -40 to 125
IC REG BUCK PWM 600MA SOT23-6
IC REG BCK PWM 3.3V 600MA SOT23
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852052-TPS560430X3FDBVR | 296-51994-2-ND | TPS560430X3FDBVR | TPS560430X3FDBVR | TPS560430X3FDBVR | TPS560430X3FDBVR | TPS560430X3FDBVR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS560430X3FDBVR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | ||
| Configuration / Function | Buck | Buck | |||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |