Dual Output Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85
IC REG CTRLR DSP 2OUT 30TSSOP Product overview: TPS5602IDBTRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS5602IDBTRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272676-TPS5602IDBTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 30-TFSOP (0.173", 4.40mm Width)
Applications: Controller, DSP
Mounting: SMD
Voltage - Output: Adj down to 1.2V
Voltage - Input: 4.5 V ~ 25 V
Number of Outputs: 2
Family Name: TPS5602
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): LTC3728LEGN-1#TR; LTC3728LEGN-1; LTC3728LXCUH;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC REG CTRLR DSP 2OUT 30TSSOP
Switching Controllers Dual Output Synch Buck Cntrlr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5602IDBTRG4 | 750-TPS5602IDBTRG4 | 1272676-TPS5602IDBTRG4 | TPS5602IDBTRG4 | TPS5602IDBTRG4 |
| Product Name | TPS5602 Dual Output Synchronous Buck Controller with Wide Input Voltage Range | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS5602IDBTRG4 | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; TSSOP | SSOP; Other; 30-TFSOP (0.173", 4.40mm Width) |