Dual Output Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85
Win Source Part Number: 1100981-TPS5602IDBTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Controller, DSP
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: Adj down to 1.2V
Voltage - Input: 4.5V ~ 25V
Number of Outputs: 2
Package / Case: 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TPS51020DBT; TPS5120DBT; TPS51020DBTR; FAN5026MTCX; FAN5236MTCX; FAN5026MTC;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTPS5602IDBTR,2
Base Product Number: TPS5602
IC REG CTRLR DSP 2OUT 30TSSOP
IC REG CTRLR DSP 2OUT 30TSSOP
Switching Controllers Dual Output Synch Buck Cntrlr
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5602IDBTR | 1100981-TPS5602IDBTR | TPS5602IDBTR | TPS5602IDBTR | TPS5602IDBTR |
| Product Name | TPS5602 Dual Output Synchronous Buck Controller with Wide Input Voltage Range | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers |
| Package Type | SSOP; Other; Tape & Reel (TR) | Other; 30-TFSOP (0.173", 4.40mm Width) |