Dual Output Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034181-TPS5602IDBT
Packaging: Tube/Rail
Applications: Controller, DSP
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 2
Output Voltage: Adj down to 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC REG CTRLR DSP 2OUT 30TSSOP
Switching Controllers Dual Output Synch Buck Controller
IC REG CTRLR DSP 2OUT 30TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS5602IDBT | 034181-TPS5602IDBT | TPS5602IDBT | TPS5602IDBT | TPS5602IDBT |
| Product Name | TPS5602 Dual Output Synchronous Buck Controller with Wide Input Voltage Range | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS5602IDBT | PMIC - Voltage Regulators - Special Purpose | Switching Controllers | Special Purpose Regulators |
| Package Type | SSOP; Other; 30-TSSOP | Other; 30-TFSOP (0.173", 4.40mm Width) |