Texas Instruments Standard Linear and Logic Ic, Dc-Dc Convertor, 650Khz, Sot23-5; Topology Texas Instruments TPS560200DBVT

Description
IC, DC-DC CONVERTOR, 650KHZ, SOT23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:500mA; Output RoHS Compliant: Yes
Description
IC, DC-DC CONVERTOR, 650KHZ, SOT23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:500mA; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Convertor, 650Khz, Sot23-5; Topology Texas Instruments - 33AH5262 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Convertor, 650Khz, Sot23-5; Topology Texas Instruments
33AH5262
Ic, Dc-Dc Convertor, 650Khz, Sot23-5; Topology Texas Instruments 33AH5262
IC, DC-DC CONVERTOR, 650KHZ, SOT23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:500mA; Output RoHS Compliant: Yes

IC, DC-DC CONVERTOR, 650KHZ, SOT23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5262
Product Name Ic, Dc-Dc Convertor, 650Khz, Sot23-5; Topology Texas Instruments
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
CL-6B Voltage Regulator Control -  - Eaton Cooper Power Systems
Eaton Cooper Power Systems
Specs
Configuration Wall
View Details