The TPS560200DBVR is a 4.5-V to 17-V input, 500-mA synchronous step-down converter with integrated MOSFETs in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm. It operates with a 600-kHz switching frequency, supports output voltages from 0.8 V to 6.5 V, and features D-CAP2™ mode for fast transient response without external compensation. The device includes auto-skip Eco-Mode for high light-load efficiency, a 2-ms internal soft-start, and operates over a junction temperature range of -40°C to 125°C. It is qualified for continuous operation at these temperatures and is available in a lead-free, RoHS-compliant package with Level-1 moisture sensitivity.
17V Input, 500mA Synchronous Step-Down SWIFT? Regulator in SOT-23 with Advanced Eco-mode? 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034180-TPS560200DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS560200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 6.5V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS560200DBVT;
Introduction Date: August 23, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA SC-74A, SOT-753
IC REG BUCK ADJ 500MA SOT23-5
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA SC-74A, SOT-753
IC REG BUCK ADJ 500MA SOT23-5
Switching Voltage Regulators 4.5-17V Input 500mA Sync Buck Cnvtr
IC REG BUCK ADJ 500MA SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS560200DBVR | 034180-TPS560200DBVR | 296-38559-2-ND | TPS560200DBVR | TPS560200DBVR | TPS560200DBVR | TPS560200DBVR | TPS560200DBVR |
| Product Name | TPS560200 17V Input, 500mA Synchronous Step-Down SWIFT? Regulator in SOT-23 with Advanced Eco-mode? | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS560200DBVR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 6.5 volts | 0.8000 volts | 0.8000 to 6.5 volts | 0.8000 to 6.5 volts | 0.8000 volts | 0.8000 volts |