DC/DC CONTROL, NON-SYNC, 16HTSSOP; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:28V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Output RoHS Compliant: Yes
Switching Voltage Regulators 3A Dual Non-Synch Buck Converter
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 33AH5261 | TPS55386PWP |
| Product Name | Dc/dc Control, Non-Sync, 16Htssop; No. Of Outputs Texas Instruments | Switching Voltage Regulators |
| Input Voltage | 4.5 to 28 volts |