Texas Instruments TPS55386 4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with External Compensation TPS55386PWP

Description
4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with External Compensation 16-HTSSOP -40 to 125
Request a Quote Datasheet
Description
4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with External Compensation 16-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS55386 4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with External Compensation - TPS55386PWP - Texas Instruments
Dallas, TX, United States
TPS55386 4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with External Compensation
TPS55386PWP
TPS55386 4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with External Compensation TPS55386PWP
4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with External Compensation 16-HTSSOP -40 to 125

4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with External Compensation 16-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-34622-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-34622-5-ND
Voltage Regulators - DC DC Switching Regulators 296-34622-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55386PWP - 1272675-TPS55386PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55386PWP
1272675-TPS55386PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55386PWP 1272675-TPS55386PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272675-TPS55386PWP Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 25.2V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: TPS55386 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 630kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 28V

Manufacturer: Texas Instruments
Win Source Part Number: 1272675-TPS55386PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 25.2V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: TPS55386
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 630kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 28V

Buy Now
Singapore, Singapore
Dual 3A 28V 25.2V Voltage Regulator IC
739-TPS55386PWP
Dual 3A 28V 25.2V Voltage Regulator IC 739-TPS55386PWP
Dual 3A DC/DC Converter, 4.5-28V In, 25.2V Out, 600kHz, HTSSOP Product overview: TPS55386PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 28V, 25.2V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3A, 28V, 25.2V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS55386PWP can be used for catalog matching and distributor lookup.

Dual 3A DC/DC Converter, 4.5-28V In, 25.2V Out, 600kHz, HTSSOP Product overview: TPS55386PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 28V, 25.2V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3A, 28V, 25.2V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS55386PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS55386PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS55386PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS55386PWP
IC REG BUCK ADJ 3A DL 16HTSSOP

IC REG BUCK ADJ 3A DL 16HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS55386PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS55386PWP
Voltage Regulators - DC DC Switching Regulators TPS55386PWP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS55386PWP 296-34622-5-ND 1272675-TPS55386PWP 739-TPS55386PWP TPS55386PWP TPS55386PWP
Product Name TPS55386 4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with External Compensation Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55386PWP Dual 3A 28V 25.2V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP Other; HTSSOP SSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Enable,Phase Interleaving Multiple Outputs Multiple Outputs
Output Voltage 0.8000 to 25.2 volts 0.8000 to 25.2 volts 25.2 volts 25.2 volts 0.8000 volts 0.8000 to 25.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM21305SQ/J7002843 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Life Cycle Stage Active
View Details
3 suppliers
LM22679-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers