Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS55340RTET

Description
Switching Voltage Regulators 5A 40V Wide In Range DC-DC Converter
Datasheet
Description
Switching Voltage Regulators 5A 40V Wide In Range DC-DC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS55340RTET
Switching Voltage Regulators TPS55340RTET
Switching Voltage Regulators 5A 40V Wide In Range DC-DC Converter

Switching Voltage Regulators 5A 40V Wide In Range DC-DC Converter

Buy Now Datasheet
Boost, 32Vin, 5A, 1.2Mhz, 0.7%, 16Wqfn; Topology Texas Instruments - 28AH5919 - Newark, An Avnet Company
Chicago, IL, United States
Boost, 32Vin, 5A, 1.2Mhz, 0.7%, 16Wqfn; Topology Texas Instruments
28AH5919
Boost, 32Vin, 5A, 1.2Mhz, 0.7%, 16Wqfn; Topology Texas Instruments 28AH5919
BOOST, 32VIN, 5A, 1.2MHZ, 0.7%, 16WQFN; Topology:Boost, Flyback, SEPIC; Input Voltage Min:2.9V; Input Voltage Max:32V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

BOOST, 32VIN, 5A, 1.2MHZ, 0.7%, 16WQFN; Topology:Boost, Flyback, SEPIC; Input Voltage Min:2.9V; Input Voltage Max:32V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS55340RTET 28AH5919
Product Name Switching Voltage Regulators Boost, 32Vin, 5A, 1.2Mhz, 0.7%, 16Wqfn; Topology Texas Instruments
Input Voltage 2.9 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details