Integrated, 5-A 40-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator 16-WQFN -40 to 150
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034178-TPS55340RTER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 94kHz to 1.14MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5.25A (Switch)
Family Name: TPS55340
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 32V
Nominal Output Voltage (Min/Fixed): 2.9V
Maximum Output Voltage: 38V
Minimum Input Voltage: 2.9V
Alternative Parts (Cross-Reference): LT1109CN8; LT1109CN8#PBF; LT1109CS8#PBF;
Introduction Date: May 18, 2012
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
IC REG BOOST ADJ 5.25A 16WQFN
IC REG BOOST ADJ 5.25A 16WQFN
IC REG BOOST ADJ 5.25A 16WQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS55340RTER | 296-37677-1-ND | 034178-TPS55340RTER | TPS55340RTER | TPS55340RTER | TPS55340RTER | TPS55340RTER |
| Product Name | TPS55340 Integrated, 5-A 40-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55340RTER | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost, Flyback, SEPIC | Boost | |||
| Package Type | Other; HTSSOP,WQFN | Other; 16-WFQFN Exposed Pad | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3 to 38 volts | 2.9 to 38 volts | 2.9 volts | 2.9 to 38 volts | 2.9 volts | 2.9 volts | |
| VIN | 2.9 to 32 volts | 2.9 to 32 volts | 32 volts | 2.9 to 32 volts | 32 volts |