Automotive Integrated, 5-A 40-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator 16-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 798003-TPS55340QRTET
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 94kHz ~ 2.55MHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Current: 5.25A (Switch)
Family Name: TPS55340-Q1
Output Voltage: 2.9V
Categories: Integrated Circuits (ICs)
Output Voltage MAX: 38V
Input Voltage MIN: 2.9V
Voltage Input MAX: 38V
Alternative Parts (Cross-Reference): LT1109CS8; LT1109CS8#TR; LT1109CN8; LT1109CN8#PBF;
Introduction Date: June 20, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
IC REG BOOST ADJ 5.25A 16WQFN
IC REG BOOST ADJ 5.25A 16WQFN
IC REG BOOST ADJ 5.25A 16WQFN
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
Switching Voltage Regulators 5-A 40-V Wide DC-DC Regulator
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS55340QRTETQ1 | 798003-TPS55340QRTETQ1 | 296-47883-2-ND | TPS55340QRTETQ1 | TPS55340QRTETQ1 | TPS55340QRTETQ1 | TPS55340QRTETQ1 | TPS55340QRTETQ1 |
| Product Name | TPS55340-Q1 Automotive Integrated, 5-A 40-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55340QRTETQ1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost; Boost, Flyback, SEPIC | Boost | Boost | ||||
| Package Type | Other; WQFN | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 3 to 38 volts | 2.9 volts | 2.9 to 38 volts | 2.9 volts | 2.9 volts | 2.9 to 38 volts | ||
| VIN | 2.9 to 38 volts | 2.9 volts | 2.9 to 38 volts | 38 volts | 2.9 to 38 volts |