Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS55340PWPR

Description
Switching Voltage Regulators Int 5-A 40-V Wide Input Rg DCDC Cnvrtr
Datasheet
Description
Switching Voltage Regulators Int 5-A 40-V Wide Input Rg DCDC Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS55340PWPR
Switching Voltage Regulators TPS55340PWPR
Switching Voltage Regulators Int 5-A 40-V Wide Input Rg DCDC Cnvrtr

Switching Voltage Regulators Int 5-A 40-V Wide Input Rg DCDC Cnvrtr

Buy Now Datasheet
Dc/dc Conv, Boost/flyback/sepic, 1.2Mhz; Topology Texas Instruments - 28AH5918 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost/flyback/sepic, 1.2Mhz; Topology Texas Instruments
28AH5918
Dc/dc Conv, Boost/flyback/sepic, 1.2Mhz; Topology Texas Instruments 28AH5918
DC/DC CONV, BOOST/FLYBACK/SEPIC, 1.2MHZ; Topology:Boost, Flyback, SEPIC; Input Voltage Min:2.9V; Input Voltage Max:32V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BOOST/FLYBACK/SEPIC, 1.2MHZ; Topology:Boost, Flyback, SEPIC; Input Voltage Min:2.9V; Input Voltage Max:32V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS55340PWPR 28AH5918
Product Name Switching Voltage Regulators Dc/dc Conv, Boost/flyback/sepic, 1.2Mhz; Topology Texas Instruments
Input Voltage 2.9 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details