Integrated, 5-A 40-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator 14-HTSSOP -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1272673-TPS55340PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Output Configuration: Positive, Isolation Capable
Output Current: 5.25A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 38V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Alternative Parts (Cross-Reference): TPS55340PWPR; TPS55340RTET; TPS55340RTER;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TPS55340
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 2.9V
Switching Frequency: 94kHz ~ 1.14MHz
Voltage - Input (Minimum): 2.9V
Voltage - Input (Maximum): 32V
"Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BOOST ADJ 5.25A 14HTSSOP
IC REG BOOST ADJ 5.25A 14HTSSOP
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BOOST ADJ 5.25A 14HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS55340PWP | 1272673-TPS55340PWP | 296-35493-5-ND | TPS55340PWP | TPS55340PWP | TPS55340PWP | TPS55340PWP |
| Product Name | TPS55340 Integrated, 5-A 40-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator | Electronic Wholesale - TPS55340PWP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Package Type | Other; HTSSOP,WQFN | SSOP; Other; 14-TSSOP Exposed Pad | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | ||||||
| Output Voltage | 3 to 38 volts | 38 volts | 2.9 to 38 volts | 2.9 volts | 2.9 volts | 2.9 to 38 volts | |
| VIN | 2.9 to 32 volts | 2.9 to 32 volts | 32 volts | 2.9 to 32 volts |