DC/DC, 2.9-32V, 5A, 2.9-38V, 14HTSSOP; Topology:Boost, Flyback, SEPIC; Input Voltage Min:2.9V; Input Voltage Max:32V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes
Switching Voltage Regulators Int 5-A 40-V Wide Input Rg DCDC Cnvrtr
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 17AH9403 | TPS55340PWP |
| Product Name | Dc/dc, 2.9-32V, 5A, 2.9-38V, 14Htssop; Topology Texas Instruments | Switching Voltage Regulators |
| Input Voltage | 2.9 to 32 volts |