Integrated, 5-A 40-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator 16-WQFN -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1317689-TPS55340MRTE
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 5.25A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 94kHz ~ 1.14MHz
Voltage - Output (Max): 38V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Voltage - Input (Min): 2.9V
Voltage - Input (Max): 32V
Voltage - Output (Min/Fixed): 2.9V
Synchronous Rectifier: No
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40810-2,TPS55340
Base Product Number: TPS55340
RoHS Status: ROHS3 Compliant
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
IC REG BOOST ADJ 5.25A 16WQFN
Switching Voltage Regulators 5-A 40-V Wide DC-DC Regulator
Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
IC REG BOOST ADJ 5.25A 16WQFN
IC REG BOOST ADJ 5.25A 16WQFN
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS55340MRTETEP | 1317689-TPS55340MRTETEP | 296-40810-2-ND | TPS55340MRTETEP | TPS55340MRTETEP | TPS55340MRTETEP | TPS55340MRTETEP | TPS55340MRTETEP |
| Product Name | TPS55340-EP Integrated, 5-A 40-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | ||||
| Package Type | Other; WQFN | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | |||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 3 to 38 volts | 2.9 to 38 volts | 2.9 volts | 2.9 to 38 volts | 2.9 volts | |||
| VIN | 2.9 to 32 volts | 2.9 to 32 volts | 32 volts | 2.9 to 32 volts |