DC to DC conv. Dev Kit TPS55340EVM-017
TPS55340 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1100980-TPS55340EVM-
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 24V
Current - Output: 800mA
Voltage - Input: 5V ~ 12V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 600kHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS55340
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS55340EVM-017TPS55
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-37062,TPS55340EV
Base Product Number: TPS55340
RoHS Status: Not applicable
EVALUATION BOARD, DC CONVERTOR; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS55340; Kit Application Type:Power Management; Application Sub Type:Step Up DC / DC Converter; Kit Contents:Evaluation Board TPS55340; RoHS Compliant: Yes
EVAL MODULE FOR TPS55340-017
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 2659925 | 296-37062-ND | 1100980-TPS55340EVM-017 | 29AH8144 | TPS55340EVM-017 |
| Product Name | Power, Motor & Robotics Development Tools | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Evaluation Board, Dc Convertor; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |