Automotive Catalog 3-A, 60-V Step Up DC/DC Converter 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1272672-TPS55332QPWP
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 80kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A (Switch)
Family Name: TPS55332-Q1
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Output Voltage MAX: 50V
Input Voltage MIN: 1.5V
Voltage Input MAX: 40V
Introduction Date: March 12, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
"Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3A (Switch) 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3A (Switch) 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3A (Switch) 20-PowerTSSOP (0.173"", 4.40mm Width)"
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3A (Switch) 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BOOST ADJ 3A 20HTSSOP
IC REG BOOST ADJ 3A 20HTSSOP
IC REG BOOST ADJ 3A 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS55332QPWPRQ1 | 1272672-TPS55332QPWPRQ1 | 296-24622-6-ND | TPS55332QPWPRQ1 | TPS55332QPWPRQ1 | TPS55332QPWPRQ1 | TPS55332QPWPRQ1 |
| Product Name | TPS55332-Q1 Automotive Catalog 3-A, 60-V Step Up DC/DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55332QPWPRQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost; Boost | Boost | Boost | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | |
| Special Features | Enable,Power Good,Frequency Synchronization,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.5 to 50 volts | 2.5 volts | 2.5 to 50 volts | 2.5 to 50 volts | 2.5 volts | 2.5 volts | |
| VIN | 3.6 to 60 volts | 1.5 volts | 1.5 to 40 volts | 1.5 to 40 volts | 40 volts |