The TPS55330 is a monolithic nonsynchronous switching regulator with an integrated 5-A, 24-V low-side MOSFET switch, designed for boost, SEPIC, and isolated flyback topologies with a 2.9-V to 16-V input voltage range. It operates with a fixed-frequency current-mode PWM control and supports switching frequencies from 100 kHz to 1.2 MHz via an external resistor or synchronous clock input. The device features programmable soft-start, pulse-skipping for light-load efficiency, and protection functions including cycle-by-cycle current limit and thermal shutdown. It is packaged in a 16-pin QFN (3 mm × 3 mm) with a PowerPAD for thermal performance and operates over a temperature range of -40°C to +150°C.
Integrated 5-A 24-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator 16-WQFN -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1112094-TPS55330RTET
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 94kHz to 1.14MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5.25A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.9V
Maximum Output Voltage: 22V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Boost, Flyback, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
IC REG MULTI CONFG ADJ 16WQFN
Boost, Flyback, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
IC REG MULTI CONFG ADJ 16WQFN
IC REG MULTI CONFG ADJ 16WQFN
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS55330RTET | 1112094-TPS55330RTET | 296-36219-2-ND | TPS55330RTET | TPS55330RTET | TPS55330RTET | TPS55330RTET |
| Product Name | TPS55330 Integrated 5-A 24-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55330RTET | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost, Flyback, SEPIC | Boost | Buck; Boost | |||
| Package Type | Other; WQFN | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.9 to 22 volts | 2.9 volts | 2.9 to 22 volts | 2.9 to 22 volts | 2.9 volts | 2.9 volts | |
| VIN | 2.9 to 16 volts | 16 volts | 2.9 to 16 volts | 2.9 to 16 volts | 16 volts |