Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS55330RTET

Description
Switching Voltage Regulators 5A 24V Wide In Range DC-DC Reg
Datasheet
Description
Switching Voltage Regulators 5A 24V Wide In Range DC-DC Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS55330RTET
Switching Voltage Regulators TPS55330RTET
Switching Voltage Regulators 5A 24V Wide In Range DC-DC Reg

Switching Voltage Regulators 5A 24V Wide In Range DC-DC Reg

Buy Now Datasheet
Voltage Reg, Boost, 1.2Mhz, Wqfn-16; Topology Texas Instruments - 28AH5916 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Boost, 1.2Mhz, Wqfn-16; Topology Texas Instruments
28AH5916
Voltage Reg, Boost, 1.2Mhz, Wqfn-16; Topology Texas Instruments 28AH5916
VOLTAGE REG, BOOST, 1.2MHZ, WQFN-16; Topology:Boost, Flyback, SEPIC; Input Voltage Min:2.9V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

VOLTAGE REG, BOOST, 1.2MHZ, WQFN-16; Topology:Boost, Flyback, SEPIC; Input Voltage Min:2.9V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS55330RTET 28AH5916
Product Name Switching Voltage Regulators Voltage Reg, Boost, 1.2Mhz, Wqfn-16; Topology Texas Instruments
Input Voltage 2.9 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details