Texas Instruments Buck 0.8V Step-Down DC-DC Converter IC TPS55288RPMR

Description
IC REG BUCK-BST PROG 0.8V 26QFN Product overview: TPS55288RPMR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.8V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS55288RPMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK-BST PROG 0.8V 26QFN Product overview: TPS55288RPMR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.8V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS55288RPMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 0.8V Step-Down DC-DC Converter IC - 739-TPS55288RPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 0.8V Step-Down DC-DC Converter IC
739-TPS55288RPMR
Buck 0.8V Step-Down DC-DC Converter IC 739-TPS55288RPMR
IC REG BUCK-BST PROG 0.8V 26QFN Product overview: TPS55288RPMR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.8V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS55288RPMR can be used for catalog matching and distributor lookup.

IC REG BUCK-BST PROG 0.8V 26QFN Product overview: TPS55288RPMR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.8V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS55288RPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS55288RPMR
Product Name Buck 0.8V Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 to 22 volts
Input Voltage 36 volts
IOUT 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020515DU - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
DC-DC Converters - 1228565P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details