22V 8A BUCK-BOOST CONVERTER WITH
22V 8A BUCK-BOOST CONVERTER WITH
22V 8A BUCK-BOOST CONVERTER WITH
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS55285VALRDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 15-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.4 to 22 volts |