Manufacturer: Texas Instruments
Win Source Part Number: 851800-TPS55165QPWPT
Series: Automotive, AEC-Q100
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS55165
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47606-6, 296-47606-2, TPS55165QPWPTQ1-ND, 296-47606-1
"Buck-Boost Switching Regulator IC Positive Fixed 5V, 12V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck-Boost Switching Regulator IC Positive Fixed 5V, 12V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck-Boost Switching Regulator IC Positive Fixed 5V, 12V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BCK BST 5V/12V 20HTSSOP
IC REG BCK BST 5V/12V 20HTSSOP
Switching Voltage Regulators 2V to 36V, 1A output, 2MHz, synchronous step-up and step-down converter, AEC-Q100 qualified 20-HTSSOP -40 to 125
Switching Regulator IC Output
Buck-Boost Switching Regulator IC Positive Fixed 5V, 12V 1 Output 1A 20-PowerTSSOP (0.173", 4.40mm Width)
TPS55165-Q1 2V TO 36V, 1A OUTPUT
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851800-TPS55165QPWPTQ1 | 296-47606-2-ND | TPS55165QPWPTQ1 | TPS55165QPWPTQ1 | TPS55165QPWPTQ1 | TPS55165QPWPTQ1 | TPS55165QPWPTQ1 | TPS55165QPWPTQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55165QPWPTQ1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Configuration / Function | Buck-Boost | Buck; Boost | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||||
| Special Features | Synchronous Rectification | |||||||
| Output Voltage | 5 to 12 volts | 5 volts | 5 to ? volts | 5 volts |