"Buck-Boost Switching Regulator IC Positive Fixed 5V, 12V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck-Boost Switching Regulator IC Positive Fixed 5V, 12V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck-Boost Switching Regulator IC Positive Fixed 5V, 12V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 807887-TPS55165QPWPR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.6V
Voltage - Output (Min/Fixed): 5V, 12V
Synchronous Rectifier: Yes
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
IC REG BCK BST 5V/12V 20HTSSOP
Switching Voltage Regulators 2V to 36V, 1A output, 2MHz, synchronous step-up and step-down converter, AEC-Q100 qualified 20-HTSSOP -40 to 125
Buck-Boost Switching Regulator IC Positive Fixed 5V, 12V 1 Output 1A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BCK BST 5V/12V 20HTSSOP
IC REG BCK BST 5V/12V 20HTSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50107-2-ND | 807887-TPS55165QPWPRQ1 | TPS55165QPWPRQ1 | TPS55165QPWPRQ1 | TPS55165QPWPRQ1 | TPS55165QPWPRQ1 | TPS55165QPWPRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55165QPWPRQ1 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 to 12 volts | 5 volts | 5 to ? volts | 5 volts |