"Buck-Boost Switching Regulator IC Positive Adjustable 5.7V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck-Boost Switching Regulator IC Positive Adjustable 5.7V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Voltage Regulators 3.6V to 36V, 1A output, 2MHz, synchronous step-up and Step-Down converter, AEC-Q100 qualified 20-HTSSOP -40 to 125
Switching Regulator IC Output
Buck-Boost Switching Regulator IC Positive Adjustable 5.7V 1 Output 1A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BCK BST ADJ 1A 20HTSSOP
IC REG BUCK-BST ADJ 1A 20HTSSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS55162QPWPTQ1TR-ND | TPS55162QPWPTQ1 | TPS55162QPWPTQ1 | TPS55162QPWPTQ1 | TPS55162QPWPTQ1 | TPS55162QPWPTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 5.7 to 9 volts | 5.7 to 9 volts | 5.7 volts |