"Buck-Boost Switching Regulator IC Positive Adjustable 5.7V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck-Boost Switching Regulator IC Positive Adjustable 5.7V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck-Boost Switching Regulator IC Positive Adjustable 5.7V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 807105-TPS55162QPWPR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Output (Min/Fixed): 5.7V
Synchronous Rectifier: Yes
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 9V
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
3.6-36V, 1A, 2MHz DC/DC Converter, 20-HTSSOP, Automotive Product overview: TPS55162QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 1A, 2MHz, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 36V, 1A, 2MHz, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS55162QPWPRQ1 can be used for catalog matching and distributor lookup.
IC REG BUCK-BST ADJ 1A 20HTSSOP
Buck-Boost Switching Regulator IC Positive Adjustable 5.7V 1 Output 1A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BCK BST ADJ 1A 20HTSSOP
IC REG BCK BST ADJ 1A 20HTSSOP
Switching Voltage Regulators 3.6V to 36V, 1A output, 2MHz, synchronous step-up and Step-Down converter, AEC-Q100 qualified 20-HTSSOP -40 to 125
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47605-1-ND | 807105-TPS55162QPWPRQ1 | 739-TPS55162QPWPRQ1 | TPS55162QPWPRQ1 | TPS55162QPWPRQ1 | TPS55162QPWPRQ1 | TPS55162QPWPRQ1 | TPS55162QPWPRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55162QPWPRQ1 | Automotive 36V 1A 2MHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 5.7 to 9 volts | 9 volts | 5.7 volts | 5.7 to 9 volts | 5.7 volts |